Panasonic Relays - Solid State Relays AQV258H5AZ

Description
SSR RELAY SPST-NO 20MA 0-1500V
Datasheet
Description
SSR RELAY SPST-NO 20MA 0-1500V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
AQV258H5AZ
Relays - Solid State Relays AQV258H5AZ
SSR RELAY SPST-NO 20MA 0-1500V

SSR RELAY SPST-NO 20MA 0-1500V

Supplier's Site
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic - 15AJ5808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic
15AJ5808
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic 15AJ5808
MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number AQV258H5AZ 15AJ5808
Product Name Relays - Solid State Relays Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 7761443 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details