Panasonic Relays - Solid State Relays AQV258H5A

Description
Win Source Part Number: 1006630-AQV258H5A Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5A Base Product Number: AQV258
Request a Quote Datasheet
Description
Win Source Part Number: 1006630-AQV258H5A Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5A Base Product Number: AQV258
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1006630-AQV258H5A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1006630-AQV258H5A
Relays - Solid State Relays 1006630-AQV258H5A
Win Source Part Number: 1006630-AQV258H5A Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 500 Ohms Load Current: 20 mA Voltage - Load: 0 V ~ 1500 V Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-AQV258H5A Base Product Number: AQV258

Win Source Part Number: 1006630-AQV258H5A
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 500 Ohms
Load Current: 20 mA
Voltage - Load: 0 V ~ 1500 V
Package / Case: 6-SMD (0.300", 7.62mm), 5 Leads
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-AQV258H5A
Base Product Number: AQV258

Buy Now Datasheet
Singapore, Singapore
SMD 30mA 1.5V 0.02A Relay
183-AQV258H5A
SMD 30mA 1.5V 0.02A Relay 183-AQV258H5A
Solid State Relay 30mA 1.5V DC-IN 0.02A 1200V AC/DC-OUT 5-Pin DIP SMD Tube Product overview: AQV258H5A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 1.5V, 0.02A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30mA, 1.5V, 0.02A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258H5A can be used for catalog matching and distributor lookup.

Solid State Relay 30mA 1.5V DC-IN 0.02A 1200V AC/DC-OUT 5-Pin DIP SMD Tube Product overview: AQV258H5A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 1.5V, 0.02A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30mA, 1.5V, 0.02A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258H5A can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic - 15AJ5806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic
15AJ5806
Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic 15AJ5806
MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.02A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6 (5-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV258H5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV258H5A
Relays - Solid State Relays AQV258H5A
SSR RELAY SPST-NO 20MA 0-1500V

SSR RELAY SPST-NO 20MA 0-1500V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1006630-AQV258H5A 183-AQV258H5A 15AJ5806 AQV258H5A
Product Name Relays - Solid State Relays SMD 30mA 1.5V 0.02A Relay Mosfet Relay, Spst, 0.02A, 1.5Kv, Smd; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details