Panasonic Solid State Relays - AQV258AX AQV258AX

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147057-AQV258AX Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147057-AQV258AX Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV258AX - 1147057-AQV258AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV258AX
1147057-AQV258AX
Solid State Relays - AQV258AX 1147057-AQV258AX
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147057-AQV258AX Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147057-AQV258AX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 50mA 100V 1.5kV Relay
183-AQV258AX
SMD 50mA 100V 1.5kV Relay 183-AQV258AX
DC-IN SSR 50mA, 100V AC/DC-OUT, 1.5kV Isolation, SMD Product overview: AQV258AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 100V, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 100V, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258AX can be used for catalog matching and distributor lookup.

DC-IN SSR 50mA, 100V AC/DC-OUT, 1.5kV Isolation, SMD Product overview: AQV258AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 100V, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 100V, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV258AX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV258AX
Solid State Relays - PCB Mount AQV258AX
Solid State Relays - PCB Mount 1500V 20MA 6-SMD Relay OPTO

Solid State Relays - PCB Mount 1500V 20MA 6-SMD Relay OPTO

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
AQV258AX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) AQV258AX
SMD-6P Solid State Relays - MOS Output (PhotoMOS) ROHS

SMD-6P Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site
Relays - Solid State Relays - AQV258AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV258AX
Relays - Solid State Relays AQV258AX
SSR RELAY SPST-NO 20MA 0-1500V

SSR RELAY SPST-NO 20MA 0-1500V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3861 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3861
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3861
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 1147057-AQV258AX 183-AQV258AX AQV258AX AQV258AX AQV258AX 10C3861
Product Name Solid State Relays - AQV258AX SMD 50mA 100V 1.5kV Relay Solid State Relays - PCB Mount Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
Mounting PCBoard Socket or Plug-in Style Surface Mount
Unlock Full Specs
to access all available technical data