Panasonic Solid State Relays - PCB Mount AQV258

Description
Solid State Relays - PCB Mount 20MA 1500V SPST
Datasheet
Description
Solid State Relays - PCB Mount 20MA 1500V SPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV258
Solid State Relays - PCB Mount AQV258
Solid State Relays - PCB Mount 20MA 1500V SPST

Solid State Relays - PCB Mount 20MA 1500V SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV258 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV258
Relays - Solid State Relays AQV258
SSR RELAY SPST-NO 20MA 0-1500V

SSR RELAY SPST-NO 20MA 0-1500V

Supplier's Site
Ssr, Photo Mosfet, 1500V, 20Ma; Contact Form Panasonic - 10C3859 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 1500V, 20Ma; Contact Form Panasonic
10C3859
Ssr, Photo Mosfet, 1500V, 20Ma; Contact Form Panasonic 10C3859
SSR, PHOTO MOSFET, 1500V, 20mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Resistance:500ohm RoHS Compliant: Yes

SSR, PHOTO MOSFET, 1500V, 20mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:20mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Resistance:500ohm RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.02A, 1.5Kv, Tht Rohs Compliant Panasonic - 12AJ6903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.02A, 1.5Kv, Tht Rohs Compliant Panasonic
12AJ6903
Mosfet Relay, Spst-No, 0.02A, 1.5Kv, Tht Rohs Compliant Panasonic 12AJ6903
MOSFET RELAY, SPST-NO, 0.02A, 1.5KV, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.02A, 1.5KV, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV258 AQV258 10C3859 12AJ6903
Product Name Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Mosfet, 1500V, 20Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.02A, 1.5Kv, Tht Rohs Compliant Panasonic
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details