Panasonic Solid State Relays - AQV256HAX AQV256HAX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768742-AQV256HAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 600 V Family Name: AQV256HAX Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 30 Ohm ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768742-AQV256HAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 600 V Family Name: AQV256HAX Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 30 Ohm ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV256HAX - 768742-AQV256HAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV256HAX
768742-AQV256HAX
Solid State Relays - AQV256HAX 768742-AQV256HAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768742-AQV256HAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 600 V Family Name: AQV256HAX Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 30 Ohm ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768742-AQV256HAX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 130mA
Voltage - Load: 0 ~ 600 V
Family Name: AQV256HAX
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 30 Ohm
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 30mA 1.5V 0.13A Relay
183-AQV256HAX
SMD 30mA 1.5V 0.13A Relay 183-AQV256HAX
Solid State Relay 30mA 1.5V DC-IN 0.13A 480V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV256HAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV256HAX can be used for catalog matching and distributor lookup.

Solid State Relay 30mA 1.5V DC-IN 0.13A 480V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV256HAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV256HAX can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQV256HAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV256HAX
Relays - Solid State Relays AQV256HAX
SSR RELAY SPST-NO 130MA 0-600V

SSR RELAY SPST-NO 130MA 0-600V

Supplier's Site
Photomos He 1 F Panasonic - 29X2826 - Newark, An Avnet Company
Chicago, IL, United States
Photomos He 1 F Panasonic
29X2826
Photomos He 1 F Panasonic 29X2826
PhotoMOS HE 1 F

PhotoMOS HE 1 F

Supplier's Site
Solid State Relays - PCB Mount - AQV256HAX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV256HAX
Solid State Relays - PCB Mount AQV256HAX
Solid State Relays - PCB Mount HE 1 Form A PhotoMOS

Solid State Relays - PCB Mount HE 1 Form A PhotoMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768742-AQV256HAX 183-AQV256HAX AQV256HAX 29X2826 AQV256HAX
Product Name Solid State Relays - AQV256HAX SMD 30mA 1.5V 0.13A Relay Relays - Solid State Relays Photomos He 1 F Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data