Manufacturer: Panasonic
Win Source Part Number: 861728-AQV256HA
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV256
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6027, AQV256HA-ND
SSR RELAY SPST-NO 130MA 0-600V
Solid State Relays - PCB Mount P-MOS HE 1 Form A
MOSFET RELAY, SPST-NO, 0.13A, 600V, SMD ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861728-AQV256HA | AQV256HA | AQV256HA | 12AJ6901 |
| Product Name | Solid State Relays - AQV256HA | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.13A, 600V, Smd Rohs Compliant Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount |