Win Source Part Number: 1045873-AQV255GSX
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 150 mOhms
Load Current: 1.25 A
Voltage - Load: 0 V ~ 80 V
Package / Case: 6-SOP (0.173", 4.40mm)
Supplier Device Package: 6-SOP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-6026-2,255-6026-
Base Product Number: AQV255
Solid State Relays - PCB Mount PhotoMOS Relay
SSR RELAY SPST-NO 1.25A 0-80V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1045873-AQV255GSX | AQV255GSX | AQV255GSX | 29X2823 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Photomos He Sop Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |