MOSFET RELAY, SPST-NO, 100V, 2.2A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2.2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 2.2A, 100V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 2.2A 0-100V
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 2.2A 100V AC/DC
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 44AC0203 | 12AJ6899 | AQV255G3S | AQV255G3S |
| Product Name | Mosfet Relay, Spst-No, 100V, 2.2A, Smd; Contact Form Panasonic | Mosfet Relay, Spst-No, 2.2A, 100V, Smd Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching | Latching |