MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2.4A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 2.4A 0-100V
Solid State Relays - PCB Mount PhotoMOS 1 Form A 2.4A 100V AC/DC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 47AC3837 | AQV255G3AZ | AQV255G3AZ |
| Product Name | Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching |