Panasonic Connectors,Interconnects AQV255G3AX

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: CMOS, Push-Pull Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: CMOS, Push-Pull Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: CMOS, Push-Pull Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V Load Current: 10A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Circuit: SPST-NC (1 Form B)
Output Type: CMOS, Push-Pull
Voltage - Input: 2.5 V ~ 6 V
Voltage - Load: 6 V ~ 52 V
Load Current: 10A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers