Panasonic Solid State Relays - AQV254H AQV254H

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018239-AQV254H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018239-AQV254H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV254H - 1018239-AQV254H - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV254H
1018239-AQV254H
Solid State Relays - AQV254H 1018239-AQV254H
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018239-AQV254H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018239-AQV254H
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV254H
Solid State Relays - PCB Mount AQV254H
Solid State Relays - PCB Mount 150MA 400V 6PIN SPST

Solid State Relays - PCB Mount 150MA 400V 6PIN SPST

Buy Now Datasheet
Mosfet Relay, 400 V, 150 Ma, 16 Ohm, Spst-No Rohs Compliant Panasonic - 24M0623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 150 Ma, 16 Ohm, Spst-No Rohs Compliant Panasonic
24M0623
Mosfet Relay, 400 V, 150 Ma, 16 Ohm, Spst-No Rohs Compliant Panasonic 24M0623
MOSFET Relay, 400 V, 150 mA, 16 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 150 mA, 16 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV254H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV254H
Relays - Solid State Relays AQV254H
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018239-AQV254H AQV254H 24M0623 AQV254H
Product Name Solid State Relays - AQV254H Solid State Relays - PCB Mount Mosfet Relay, 400 V, 150 Ma, 16 Ohm, Spst-No Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details