Panasonic SMD 50mA 150mA 400V Relay AQV254AX

Description
SSR 50mA DC-IN 150mA 400V AC/DC-OUT SMD Product overview: AQV254AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 150mA, 400V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 150mA, 400V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 50mA DC-IN 150mA 400V AC/DC-OUT SMD Product overview: AQV254AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 150mA, 400V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 150mA, 400V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 150mA 400V Relay
183-AQV254AX
SMD 50mA 150mA 400V Relay 183-AQV254AX
SSR 50mA DC-IN 150mA 400V AC/DC-OUT SMD Product overview: AQV254AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 150mA, 400V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 150mA, 400V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254AX can be used for catalog matching and distributor lookup.

SSR 50mA DC-IN 150mA 400V AC/DC-OUT SMD Product overview: AQV254AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 150mA, 400V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 150mA, 400V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV254AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV254AX - 1018240-AQV254AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV254AX
1018240-AQV254AX
Solid State Relays - AQV254AX 1018240-AQV254AX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018240-AQV254AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018240-AQV254AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV254AX
Solid State Relays - PCB Mount AQV254AX
Solid State Relays - PCB Mount 400v 150mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 150mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQV254AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV254AX
Relays - Solid State Relays AQV254AX
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3836 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3836
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3836
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 183-AQV254AX 1018240-AQV254AX AQV254AX AQV254AX 10C3836
Product Name SMD 50mA 150mA 400V Relay Solid State Relays - AQV254AX Solid State Relays - PCB Mount Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data