Panasonic Solid State Relays - AQV254 AQV254

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147050-AQV254 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147050-AQV254 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV254 - 1147050-AQV254 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV254
1147050-AQV254
Solid State Relays - AQV254 1147050-AQV254
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147050-AQV254 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147050-AQV254
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV254
Solid State Relays - PCB Mount AQV254
Solid State Relays - PCB Mount 150MA 400V 6PIN SPST

Solid State Relays - PCB Mount 150MA 400V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV254 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV254
Relays - Solid State Relays AQV254
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site
Ssr, Photo Mosfet, 400V, 150Ma; Contact Form Panasonic - 93F6300 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 150Ma; Contact Form Panasonic
93F6300
Ssr, Photo Mosfet, 400V, 150Ma; Contact Form Panasonic 93F6300
SSR, PHOTO MOSFET, 400V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.15A, 400V, Tht Rohs Compliant Panasonic - 12AJ6893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.15A, 400V, Tht Rohs Compliant Panasonic
12AJ6893
Mosfet Relay, Spst-No, 0.15A, 400V, Tht Rohs Compliant Panasonic 12AJ6893
MOSFET RELAY, SPST-NO, 0.15A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.15A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147050-AQV254 AQV254 AQV254 93F6300 12AJ6893
Product Name Solid State Relays - AQV254 Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Mosfet, 400V, 150Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.15A, 400V, Tht Rohs Compliant Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details