Panasonic Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic AQV253A

Description
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic - 95F6430 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic
95F6430
Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic 95F6430
SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, PHOTO MOSFET, 250V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic - 12AJ6891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic
12AJ6891
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic 12AJ6891
MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV253A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV253A
Relays - Solid State Relays AQV253A
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV253A
Solid State Relays - PCB Mount AQV253A
Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 95F6430 12AJ6891 AQV253A AQV253A
Product Name Ssr, Photo Mosfet, 250V, 200Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details