Panasonic PhotoMOS HE 1 FORM A HIGH CAP (DIP6) AQV252GAX

Description
PhotoMOS HE 1 FORM A HIGH CAP (DIP6)
Request a Quote Datasheet
Description
PhotoMOS HE 1 FORM A HIGH CAP (DIP6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS HE 1 FORM A HIGH CAP (DIP6) - AQV252GAX - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS HE 1 FORM A HIGH CAP (DIP6)
AQV252GAX
PhotoMOS HE 1 FORM A HIGH CAP (DIP6) AQV252GAX
PhotoMOS HE 1 FORM A HIGH CAP (DIP6)

PhotoMOS HE 1 FORM A HIGH CAP (DIP6)

Buy Now
Solid State Relays - AQV252GAX - 1018237-AQV252GAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV252GAX
1018237-AQV252GAX
Solid State Relays - AQV252GAX 1018237-AQV252GAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018237-AQV252GAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2.5A Voltage - Load: 0 to 60 V Family Name: AQV252G Categories: Relays Status: Active Max On Resistance: 120 mOhm Case / Package: 6-SMD Alternative Parts (Cross-Reference): CPC1510GS; LCA710STR; CPC1510GSTR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement, Power Management, Security Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018237-AQV252GAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.5A
Voltage - Load: 0 to 60 V
Family Name: AQV252G
Categories: Relays
Status: Active
Max On Resistance: 120 mOhm
Case / Package: 6-SMD
Alternative Parts (Cross-Reference): CPC1510GS; LCA710STR; CPC1510GSTR;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Power Management, Security
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 2.5A 60V 1.5kV Relay
183-AQV252GAX
SMD 2.5A 60V 1.5kV Relay 183-AQV252GAX
DC Input SSR, 2.5A, 60V Output, 1.5kV Isolation, SMD Product overview: AQV252GAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GAX can be used for catalog matching and distributor lookup.

DC Input SSR, 2.5A, 60V Output, 1.5kV Isolation, SMD Product overview: AQV252GAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays - AQV252GAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252GAX
Relays - Solid State Relays AQV252GAX
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252GAX
Solid State Relays - PCB Mount AQV252GAX
Solid State Relays - PCB Mount 60v 400mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60v 400mA DIP Form A Norm-Open

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
AQV252GAX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) AQV252GAX
1 Form A(SPST-NO) 1.14V 60V 80mΩ 2.5A AC,DC SMD-6P Solid State Relays - MOS Output (PhotoMOS) ROHS

1 Form A(SPST-NO) 1.14V 60V 80mΩ 2.5A AC,DC SMD-6P Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet
Photomos Relay, 60V, 2.5A; Contact Form Panasonic - 11N2702 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 2.5A; Contact Form Panasonic
11N2702
Photomos Relay, 60V, 2.5A; Contact Form Panasonic 11N2702
PHOTOMOS RELAY, 60V, 2.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 2.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Photomos Relay, 60V, 2.5A, Full Reel; Contact Form Panasonic - 28X1993 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 2.5A, Full Reel; Contact Form Panasonic
28X1993
Photomos Relay, 60V, 2.5A, Full Reel; Contact Form Panasonic 28X1993
PHOTOMOS RELAY, 60V, 2.5A, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 2.5A, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV252GAX 1018237-AQV252GAX 183-AQV252GAX AQV252GAX AQV252GAX AQV252GAX 11N2702
Product Name PhotoMOS HE 1 FORM A HIGH CAP (DIP6) Solid State Relays - AQV252GAX SMD 2.5A 60V 1.5kV Relay Relays - Solid State Relays Solid State Relays - PCB Mount Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Photomos Relay, 60V, 2.5A; Contact Form Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount Socket or Plug-in Style Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts 1.14 volts
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2475ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVY116-TPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers