Panasonic SMD 1500V Relay AQV252GA

Description
Optical SSR, 1-Ch, 1500V Isolation, 1-Element, SMD Product overview: AQV252GA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1500V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 1-Ch, 1500V Isolation, 1-Element, SMD Product overview: AQV252GA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1500V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500V Relay
183-AQV252GA
SMD 1500V Relay 183-AQV252GA
Optical SSR, 1-Ch, 1500V Isolation, 1-Element, SMD Product overview: AQV252GA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1500V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GA can be used for catalog matching and distributor lookup.

Optical SSR, 1-Ch, 1500V Isolation, 1-Element, SMD Product overview: AQV252GA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1500V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252GA
Solid State Relays - PCB Mount AQV252GA
Solid State Relays - PCB Mount 2500MA 60V 6PIN SPST

Solid State Relays - PCB Mount 2500MA 60V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV252GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252GA
Relays - Solid State Relays AQV252GA
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Supplier's Site
Photomos Relay, 60V, 2.5A; Contact Form Panasonic - 83H5240 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 2.5A; Contact Form Panasonic
83H5240
Photomos Relay, 60V, 2.5A; Contact Form Panasonic 83H5240
PHOTOMOS RELAY, 60V, 2.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 2.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV252GA AQV252GA AQV252GA 83H5240
Product Name SMD 1500V Relay Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Relay, 60V, 2.5A; Contact Form Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details
Time Delay Relay - 10149974 - Radwell International
Allen-Bradley / Rockwell Automation
View Details