Manufacturer: Panasonic
Win Source Part Number: 861724-AQV252G3SX
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQV25
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-5745-1, 255-5745-2, 255-5745-6
Solid State Relays - PCB Mount PhotoMOS SOP 1Form A 3.3A 60V AC/DC
SSR RELAY SPST-NO 3.3A 0-60V
MOSFET RELAY, SPST-NO, 60V, 3.3A, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861724-AQV252G3SX | AQV252G3SX | AQV252G3SX | 44AC0201 |
| Product Name | Solid State Relays - AQV252G3SX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 60V, 3.3A, Smd; Contact Form Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |