Panasonic Relays - Solid State Relays AQV252G3A

Description
SSR RELAY SPST-NO 3.5A 0-60V
Datasheet
Description
SSR RELAY SPST-NO 3.5A 0-60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - AQV252G3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252G3A
Relays - Solid State Relays AQV252G3A
SSR RELAY SPST-NO 3.5A 0-60V

SSR RELAY SPST-NO 3.5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252G3A
Solid State Relays - PCB Mount AQV252G3A
Solid State Relays - PCB Mount PhotoMOS 1 Form A 3.5A 60V AC/DC

Solid State Relays - PCB Mount PhotoMOS 1 Form A 3.5A 60V AC/DC

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic - 47AC3831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic
47AC3831
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic 47AC3831
MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQV252G3A AQV252G3A 47AC3831
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340294 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers