PhotoMOS HE 1 Form A solid state relay designed for high-capacity load control up to 3.5 A continuous current at 60 V AC/DC peak. Packaged in a DIP-6 case with dimensions 8.8 mm × 6.4 mm × 8.8 mm (height includes standoff), it features a typical on-resistance of 33 mΩ and an I/O isolation voltage of 1,500 Vrms. Operating temperature ranges from -40°C to +85°C, with a junction temperature limit of 125°C. The device meets UL1577 safety standards for contact ratings up to 3.5 A at 60 V AC/DC in A connection configuration. Load voltage and current derating applies above 25°C ambient temperature. Turn-on and turn-off times are typically 1.8 ms and 0.15 ms, respectively, at 5 mA LED drive current.
Transistor Output SSR, 1-Channel, 1500V Isolation, DIP-6 Product overview: AQV252G3 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252G3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQV252G3 |
| Product Name | 1500V DIP Bipolar Transistor |
| TJ | -40 C (-40 F) |