Manufacturer: Panasonic
Win Source Part Number: 861722-AQV252G3
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV252
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-5852, AQV252G3-ND
Solid State Relays - PCB Mount PhotoMOS 1 Form A 3.5A 60V AC/DC
MOSFET RELAY, SPST-NO, 3.5A, 60V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 3.5A 0-60V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861722-AQV252G3 | AQV252G3 | 12AJ6888 | AQV252G3 |
| Product Name | Solid State Relays - AQV252G3 | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 3.5A, 60V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |