Panasonic Solid State Relays - AQV252G2S AQV252G2S

Description
Manufacturer: Panasonic Win Source Part Number: 861721-AQV252G2S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.50.7000 Other Part Number: AQV252G2S-ND, 255-5276-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861721-AQV252G2S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.50.7000 Other Part Number: AQV252G2S-ND, 255-5276-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV252G2S - 861721-AQV252G2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV252G2S
861721-AQV252G2S
Solid State Relays - AQV252G2S 861721-AQV252G2S
Manufacturer: Panasonic Win Source Part Number: 861721-AQV252G2S Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV252 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.50.7000 Other Part Number: AQV252G2S-ND, 255-5276-5

Manufacturer: Panasonic
Win Source Part Number: 861721-AQV252G2S
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Tube
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQV252
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.50.7000
Other Part Number: AQV252G2S-ND, 255-5276-5

Buy Now Datasheet
Singapore, Singapore
SMD 3A 40V Relay
183-AQV252G2S
SMD 3A 40V Relay 183-AQV252G2S
3A 40V SPST Optical SSR, SOP, Surface Mount Product overview: AQV252G2S from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3A, 40V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252G2S can be used for catalog matching and distributor lookup.

3A 40V SPST Optical SSR, SOP, Surface Mount Product overview: AQV252G2S from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3A, 40V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV252G2S can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV252G2S
Solid State Relays - PCB Mount AQV252G2S
Solid State Relays - PCB Mount PhotoMOS HE SOP 1 Form A

Solid State Relays - PCB Mount PhotoMOS HE SOP 1 Form A

Buy Now Datasheet
Relays - Solid State Relays - AQV252G2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV252G2S
Relays - Solid State Relays AQV252G2S
SSR RELAY SPST-NO 3A 0-50V

SSR RELAY SPST-NO 3A 0-50V

Supplier's Site
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic - 47W9252 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic
47W9252
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic 47W9252
RELAY, SOLID STATE, SPST-NO, 3A, 10mA, 50VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

RELAY, SOLID STATE, SPST-NO, 3A, 10mA, 50VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:50V; Load Current:3A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 3A, 50V, Smd Rohs Compliant Panasonic - 12AJ6887 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 50V, Smd Rohs Compliant Panasonic
12AJ6887
Mosfet Relay, Spst-No, 3A, 50V, Smd Rohs Compliant Panasonic 12AJ6887
MOSFET RELAY, SPST-NO, 3A, 50V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 3A, 50V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861721-AQV252G2S 183-AQV252G2S AQV252G2S AQV252G2S 47W9252 12AJ6887
Product Name Solid State Relays - AQV252G2S SMD 3A 40V Relay Solid State Relays - PCB Mount Relays - Solid State Relays Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac; Contact Form Panasonic Mosfet Relay, Spst-No, 3A, 50V, Smd Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002408273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617110-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details