PhotoMOS HE 1 FORM A HIGH CAP (DIP6)
SSR RELAY SPST-NO 2.5A 0-60V
Solid State Relays - PCB Mount 2500MA 60V 6PIN SPST
PHOTOMOS RELAY, 60V, 2.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
PhotoMOS Relay
| Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV252G | AQV252G | AQV252G | 02E2491 | 70158328 |
| Product Name | PhotoMOS HE 1 FORM A HIGH CAP (DIP6) | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Relay, 60V, 2.5A; Contact Form Panasonic | Relay;SSR;Gen Purp;Cur-Rtg 2.5A;Ctrl-V 60V;PCB Mnt;Through Hole;VDE, CUL, UL |
| Mounting | Through Hole | PCBoard; Through Hole | PCBoard | ||
| Input Current (Control Signal) Range | 0.0500 amps | ||||
| Application Type | Latching | General | |||
| Switch Configuration | FormA; SPST-NO (1 Form A) |