SSR RELAY SPST-NO 400MA 0-60V
SSR, PHOTO MOSFET, 60V, 400mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
MOSFET Relay, 60 V, 400 mA, 1.4 ohm, SPST-NO RoHS Compliant: Yes
Solid State Relays - PCB Mount 400MA 60V 6PIN SPST
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV252 | 95F6428 | 08X7796 | AQV252 |
| Product Name | Relays - Solid State Relays | Ssr, Photo Mosfet, 60V, 400Ma; Contact Form Panasonic | Mosfet Relay, 60 V, 400 Ma, 1.4 Ohm, Spst-No Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | Through Hole | PCBoard; Through Hole |