Solid State Relay 50mA 1.5V DC-IN 3.5A 24V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV251GAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 3.5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 3.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251GAZ can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 861720-AQV251GAZ
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV251
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
PhotoMOS HE DIP RoHS Compliant: Yes
SSR RELAY SPST-NO 3.5A 0-30V
Solid State Relays - PCB Mount HE 1 Form A High Capacity P-MOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-AQV251GAZ | 861720-AQV251GAZ | 29X2822 | AQV251GAZ | AQV251GAZ |
| Product Name | SMD 50mA 1.5V 3.5A Relay | Solid State Relays - AQV251GAZ | Photomos He Dip Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Approvals | RoHS | RoHS |