The AQV251GA is a solid-state relay in the PhotoMOS HE series, featuring a 1 Form A output configuration with a DIP-6 package. It supports a continuous load current of 3.5 A at 30 V AC/DC and has a typical on-resistance of 35 mΩ. The device provides 1,500 Vrms I/O isolation and operates within an ambient temperature range of -40 to +85°C. It meets UL and VDE safety standards for contact ratings up to 3.5 A at 30 V AC/DC. The part is surface-mount compatible and packed in tape and reel format.
Optical SSR, 1.5kV Isolation, Transistor Output, DIP-6 Product overview: AQV251GA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251GA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQV251GA |
| Product Name | 1.5kV DIP Bipolar Transistor |