Panasonic AQV251G Non-Latching Relay
Panasonic AQV251G Non-Latching Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 768739-AQV251G
Series: PhotoMOS AQV
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 6-DIP (0.300", 7.62mm)
Voltage - Input: 1.25VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 3.5A
Voltage - Load: 0 ~ 30 V
Family Name: AQV251G
Categories: Relays
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 80 mOhm
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Solid State Relays - PCB Mount 6 Pin 1 FormA PhotoMOS
MOSFET RELAY, SPST-NO, 3.5A, 30V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 3.5A 0-30V
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 2474205 | 768739-AQV251G | AQV251G | 12AJ6885 | AQV251G |
| Product Name | Power Relays | Solid State Relays - AQV251G | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 3.5A, 30V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Features | Latching | ||||
| Poles | Single Pole (SP) | ||||
| Throw | Single Throw | ||||
| DC Coil Voltage | 5 volts | ||||
| Approvals | RoHS | RoHS | RoHS |