Panasonic 1500V DIP Bipolar Transistor AQV251G

Description
Transistor Output SSR, 1-Channel, 1500V Isolation, DIP-6 Product overview: AQV251G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output SSR, 1-Channel, 1500V Isolation, DIP-6 Product overview: AQV251G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQV251G is a 1-form A PhotoMOS relay with a DIP-6 package, designed for high-capacity load current control up to 3.5 A at 30 V AC/DC. It features a typical on-resistance of 35 mΩ, an I/O isolation voltage of 1,500 Vrms, and operates within an ambient temperature range of -40 to +85°C. The device supports surface mount and through-hole terminal options and meets UL and VDE safety standards for contact ratings of 3.5 A at 30 V AC/DC. Its compact size is 8.8 mm × 6.4 mm × 3.9 mm (excluding standoff).

Datasheet Summary
Powered by GS/AI

The AQV251G is a 1-form A PhotoMOS relay with a DIP-6 package, designed for high-capacity load current control up to 3.5 A at 30 V AC/DC. It features a typical on-resistance of 35 mΩ, an I/O isolation voltage of 1,500 Vrms, and operates within an ambient temperature range of -40 to +85°C. The device supports surface mount and through-hole terminal options and meets UL and VDE safety standards for contact ratings of 3.5 A at 30 V AC/DC. Its compact size is 8.8 mm × 6.4 mm × 3.9 mm (excluding standoff).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V DIP Bipolar Transistor
183-AQV251G
1500V DIP Bipolar Transistor 183-AQV251G
Transistor Output SSR, 1-Channel, 1500V Isolation, DIP-6 Product overview: AQV251G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251G can be used for catalog matching and distributor lookup.

Transistor Output SSR, 1-Channel, 1500V Isolation, DIP-6 Product overview: AQV251G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 183-AQV251G
Product Name 1500V DIP Bipolar Transistor
Unlock Full Specs
to access all available technical data