Panasonic Solid State Relays - AQV251AZ AQV251AZ

Description
Manufacturer: Panasonic Win Source Part Number: 861718-AQV251AZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV251 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6022-2, 255-6022-1, 255-6022-6, AQV251AZ-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861718-AQV251AZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV251 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6022-2, 255-6022-1, 255-6022-6, AQV251AZ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV251AZ - 861718-AQV251AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV251AZ
861718-AQV251AZ
Solid State Relays - AQV251AZ 861718-AQV251AZ
Manufacturer: Panasonic Win Source Part Number: 861718-AQV251AZ Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV251 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6022-2, 255-6022-1, 255-6022-6, AQV251AZ-ND

Manufacturer: Panasonic
Win Source Part Number: 861718-AQV251AZ
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV251
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6022-2, 255-6022-1, 255-6022-6, AQV251AZ-ND

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 40V 50mA Relay
183-AQV251AZ
SMD 500mA 40V 50mA Relay 183-AQV251AZ
SSR AC/DC Output 500mA 40V, 50mA DC In, SMD Product overview: AQV251AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 40V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 40V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251AZ can be used for catalog matching and distributor lookup.

SSR AC/DC Output 500mA 40V, 50mA DC In, SMD Product overview: AQV251AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 40V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 40V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV251AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQV251AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV251AZ
Relays - Solid State Relays AQV251AZ
SSR RELAY SPST-NO 500MA 0-40V

SSR RELAY SPST-NO 500MA 0-40V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3820 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3820
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3820
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV251AZ
Solid State Relays - PCB Mount AQV251AZ
Solid State Relays - PCB Mount 40v 500ma DIP Form A Norm-Open

Solid State Relays - PCB Mount 40v 500ma DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 861718-AQV251AZ 183-AQV251AZ AQV251AZ 10C3820 AQV251AZ
Product Name Solid State Relays - AQV251AZ SMD 500mA 40V 50mA Relay Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data