Panasonic Solid State Relays - AQV234AZ AQV234AZ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045869-AQV234AZ Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Current: 120 mA Output Voltage: 400 V Input Current: 50 mA Width: 6.4 mm Rise Time: 890 µs Categories: Solid State Relays Alternative Parts (Cross-Reference): AQV414; AQV214; AQV214SZ; G3VM-401A; G3VM-401EY; G3VM-401D; AQV214H; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 120 mA Throw Configuration: SPST Max Output Voltage: 400 V Max Input Current: 50 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045869-AQV234AZ Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Current: 120 mA Output Voltage: 400 V Input Current: 50 mA Width: 6.4 mm Rise Time: 890 µs Categories: Solid State Relays Alternative Parts (Cross-Reference): AQV414; AQV214; AQV214SZ; G3VM-401A; G3VM-401EY; G3VM-401D; AQV214H; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 120 mA Throw Configuration: SPST Max Output Voltage: 400 V Max Input Current: 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV234AZ - 1045869-AQV234AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV234AZ
1045869-AQV234AZ
Solid State Relays - AQV234AZ 1045869-AQV234AZ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045869-AQV234AZ Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Current: 120 mA Output Voltage: 400 V Input Current: 50 mA Width: 6.4 mm Rise Time: 890 µs Categories: Solid State Relays Alternative Parts (Cross-Reference): AQV414; AQV214; AQV214SZ; G3VM-401A; G3VM-401EY; G3VM-401D; AQV214H; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 120 mA Throw Configuration: SPST Max Output Voltage: 400 V Max Input Current: 50 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045869-AQV234AZ
Packaging: Tape and Reel
Termination: SMD/SMT
Termination: Gull Wing
Length: 8.8 mm
Mounting: SMD (SMT)
Height: 3.6 mm
Resistance: 50 Ω
Number of Pins: 6
Output Current: 120 mA
Output Voltage: 400 V
Input Current: 50 mA
Width: 6.4 mm
Rise Time: 890 µs
Categories: Solid State Relays
Alternative Parts (Cross-Reference): AQV414; AQV214; AQV214SZ; G3VM-401A; G3VM-401EY; G3VM-401D; AQV214H;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 120 mA
Throw Configuration: SPST
Max Output Voltage: 400 V
Max Input Current: 50 mA

Buy Now
Singapore, Singapore
SMD 50mA 1.5V 0.12A Relay
183-AQV234AZ
SMD 50mA 1.5V 0.12A Relay 183-AQV234AZ
Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV234AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234AZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV234AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV234AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV234AZ
Solid State Relays - PCB Mount AQV234AZ
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 120MA 6SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 120MA 6SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1045869-AQV234AZ 183-AQV234AZ AQV234AZ
Product Name Solid State Relays - AQV234AZ SMD 50mA 1.5V 0.12A Relay Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.31 - Relay Interface Module - 383170129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Electromechanical Relays & Contactors - 1462042-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details