Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045868-AQV227NSZ
Packaging: Tape and Reel
Termination: Gull Wing
Length: 6.3 mm
Mounting: SMD (SMT)
Height: 2.1 mm
Resistance: 50 Ω
Number of Pins: 6
Output Voltage: 200 V
Input Current: 50 mA
Width: 4.4 mm
Categories: Solid State Relays
Case / Package: SOP
Alternative Parts (Cross-Reference): G3VM-201G; AQV227NSX; G3VM-201G(TR); G3VM-202J1; AQV257; AQV217SZ;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 50 mA
Throw Configuration: SPST
Max Output Voltage: 200 V
Max Input Current: 50 mA
Solid State Relays - PCB Mount RELAY OPTO AC/DC 200V 50MA 6-SOP
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1045868-AQV227NSZ | AQV227NSZ | 10C3814 |
| Product Name | Solid State Relays - AQV227NSZ | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) |