Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018230-AQV227NSX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 to 200 V
Family Name: AQV227NS
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-SOP
Alternative Parts (Cross-Reference): AQV227NSZ ; AQV227NS;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relays - PCB Mount 200v 70mA SOP Form A Norm-Open
SSR RELAY SPST-NO 50MA 0-200V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY/SPST-NO, 0.05A, 200V, SOP-6 ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1018230-AQV227NSX | AQV227NSX | AQV227NSX | 10C3813 | 09AK0004 |
| Product Name | Solid State Relays - AQV227NSX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Mosfet Relay/spst-No, 0.05A, 200V, Sop-6 Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts |