Panasonic Solid State Relays - AQV227NAZ AQV227NAZ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045867-AQV227NAZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Voltage: 200 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-201G; AQV227NSX; G3VM-201G(TR); TLP179D(F); TLP199D(F); AQV227NS; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 70 mA Throw Configuration: SPST Max Output Voltage: 200 V Max Input Current: 50 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045867-AQV227NAZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Voltage: 200 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-201G; AQV227NSX; G3VM-201G(TR); TLP179D(F); TLP199D(F); AQV227NS; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 70 mA Throw Configuration: SPST Max Output Voltage: 200 V Max Input Current: 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV227NAZ - 1045867-AQV227NAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV227NAZ
1045867-AQV227NAZ
Solid State Relays - AQV227NAZ 1045867-AQV227NAZ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045867-AQV227NAZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 50 Ω Number of Pins: 6 Output Voltage: 200 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): G3VM-201G; AQV227NSX; G3VM-201G(TR); TLP179D(F); TLP199D(F); AQV227NS; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 70 mA Throw Configuration: SPST Max Output Voltage: 200 V Max Input Current: 50 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045867-AQV227NAZ
Packaging: Tape and Reel
Termination: Gull Wing
Termination: SMD/SMT
Length: 8.8 mm
Mounting: SMD (SMT)
Height: 3.6 mm
Resistance: 50 Ω
Number of Pins: 6
Output Voltage: 200 V
Input Current: 50 mA
Width: 6.4 mm
Categories: Solid State Relays
Alternative Parts (Cross-Reference): G3VM-201G; AQV227NSX; G3VM-201G(TR); TLP179D(F); TLP199D(F); AQV227NS;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 70 mA
Throw Configuration: SPST
Max Output Voltage: 200 V
Max Input Current: 50 mA

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV227NAZ
Solid State Relays - PCB Mount AQV227NAZ
Solid State Relays - PCB Mount RELAY OPTO AC/DC 200V 70MA 6-SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 200V 70MA 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1045867-AQV227NAZ AQV227NAZ
Product Name Solid State Relays - AQV227NAZ Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details