Manufacturer: Panasonic Electric Works
Win Source Part Number: 768738-AQV227NAX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 70mA
Voltage - Load: 0 ~ 200 V
Family Name: AQV227N
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): AQV227NAZ; AQV227NA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
SSR RELAY SPST-NO 70MA 0-200V
Solid State Relays - PCB Mount 200v 70mA DIP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 768738-AQV227NAX | 10C3810 | AQV227NAX | AQV227NAX |
| Product Name | Solid State Relays - AQV227NAX | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | Surface Mount |