Manufacturer: Panasonic
Win Source Part Number: 861717-AQV227NA
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV227
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-1953, AQV227NA-ND
SSR MOFFET, SPST-NO, 70mA, 900 uA, 200V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:70mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.07A, 200V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 70MA 0-200V
Solid State Relays - PCB Mount 200v 70mA DIP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861717-AQV227NA | 10C3809 | 12AJ6880 | AQV227NA | AQV227NA |
| Product Name | Solid State Relays - AQV227NA | Ssr Moffet, Spst-No, 70Ma, 900 Ua, 200V; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.07A, 200V, Smd Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |