Manufacturer: Panasonic
Win Source Part Number: 1147045-AQV227N
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount 200v 70mA DIP Form A Norm-Open
SSR RELAY SPST-NO 70MA 0-200V
MOSFET RELAY, SPST-NO, 0.07A, 200V, THT ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147045-AQV227N | AQV227N | AQV227N | 12AJ6879 |
| Product Name | Solid State Relays - AQV227N | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.07A, 200V, Tht Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole |