Panasonic SMD 50mA 1.5V 0.15A Relay AQV225NAX

Description
Solid State Relay 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV225NAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV225NAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV225NAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV225NAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.15A Relay
183-AQV225NAX
SMD 50mA 1.5V 0.15A Relay 183-AQV225NAX
Solid State Relay 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV225NAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV225NAX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: AQV225NAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV225NAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQV225NAX - 1018227-AQV225NAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV225NAX
1018227-AQV225NAX
Solid State Relays - AQV225NAX 1018227-AQV225NAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018227-AQV225NAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018227-AQV225NAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 80 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number 183-AQV225NAX 1018227-AQV225NAX
Product Name SMD 50mA 1.5V 0.15A Relay Solid State Relays - AQV225NAX
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SIT865990 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details