The AQV225NA is a solid-state relay with a 1-channel Form A output, designed for low-level analog signal switching with low on-resistance and minimal leakage current. It is packaged in a surface-mount SMD format and supports a maximum load voltage of 80 V AC/DC and a continuous load current of 150 mA. The relay features an output on-resistance of up to 10 Ω at 5 mA input current, an output capacitance of 15 pF maximum, and an off-state leakage current of 30 pA typical. Turn-on and turn-off times are 0.25 ms and 0.08 ms maximum, respectively. It operates with an LED forward current of 5 mA, has an isolation voltage of 1,500 V AC, and functions over an ambient temperature range of -40°C to +85°C.
Solid State Relay 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 6-Pin PDIP SMD Tube Product overview: AQV225NA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.15A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.15A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV225NA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 183-AQV225NA |
| Product Name | SMD 50mA 1.5V 0.15A Relay |
| Approvals | RoHS |