Panasonic Solid State Relays - AQV224NSZ AQV224NSZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768735-AQV224NSZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQV224N Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQV224NSX; AQV224NS; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768735-AQV224NSZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQV224N Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQV224NSX; AQV224NS; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV224NSZ - 768735-AQV224NSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV224NSZ
768735-AQV224NSZ
Solid State Relays - AQV224NSZ 768735-AQV224NSZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 768735-AQV224NSZ Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: AQV224N Categories: Relays Manufacturer Package: 6-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): AQV224NSX; AQV224NS; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768735-AQV224NSZ
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: AQV224N
Categories: Relays
Manufacturer Package: 6-SOP
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): AQV224NSX; AQV224NS;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQV224NSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV224NSZ
Relays - Solid State Relays AQV224NSZ
SSR RELAY SPST-NO 40MA 0-400V

SSR RELAY SPST-NO 40MA 0-400V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Panasonic - 11N2701 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Panasonic
11N2701
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Panasonic 11N2701
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV224NSZ
Solid State Relays - PCB Mount AQV224NSZ
Solid State Relays - PCB Mount 400v 50mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 400v 50mA SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768735-AQV224NSZ AQV224NSZ 11N2701 AQV224NSZ
Product Name Solid State Relays - AQV224NSZ Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data