Manufacturer: Panasonic Electric Works
Win Source Part Number: 768737-AQV224NSX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: AQV224N
Categories: Relays
Manufacturer Package: 6-SOP
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): AQV224NSZ; AQV224NS ;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SSR RELAY SPST-NO 40MA 0-400V
Solid State Relays - PCB Mount 400v 50mA SOP Form A Norm-Open
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 768737-AQV224NSX | AQV224NSX | AQV224NSX | 10C3798 |
| Product Name | Solid State Relays - AQV224NSX | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD | Surface Mount |