Panasonic Solid State Relays - AQV224NS AQV224NS

Description
Manufacturer: Panasonic Win Source Part Number: 861715-AQV224NS Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV224 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861715-AQV224NS Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV224 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV224NS - 861715-AQV224NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV224NS
861715-AQV224NS
Solid State Relays - AQV224NS 861715-AQV224NS
Manufacturer: Panasonic Win Source Part Number: 861715-AQV224NS Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm) Package: Tube Package: 6-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQV224 Categories: Relays Case / Package: 6-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861715-AQV224NS
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Tube
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQV224
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic - 12AJ6878 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic
12AJ6878
Mosfet Relay, Spst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic 12AJ6878
MOSFET RELAY, SPST-NO, 0.04A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.04A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV224NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV224NS
Relays - Solid State Relays AQV224NS
SSR RELAY SPST-NO 40MA 0-400V

SSR RELAY SPST-NO 40MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV224NS
Solid State Relays - PCB Mount AQV224NS
Solid State Relays - PCB Mount 400v 50mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 400v 50mA SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861715-AQV224NS 12AJ6878 AQV224NS AQV224NS
Product Name Solid State Relays - AQV224NS Mosfet Relay, Spst-No, 0.04A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Signal Relays - 1393813-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Electronic Surplus - G3VM-354J - 1176478-G3VM-354J - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers