Manufacturer: Panasonic Electric Works
Win Source Part Number: 768736-AQV224NAX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 ~ 400 V
Family Name: AQV224N
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): AQV224NAZ; AQV224NA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
Solid State Relays - PCB Mount 400v 50mA DIP Form A Norm-Open
SSR RELAY SPST-NO 50MA 0-400V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 768736-AQV224NAX | 10C3795 | AQV224NAX | AQV224NAX |
| Product Name | Solid State Relays - AQV224NAX | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |