Win Source Part Number: 1045864-AQV224NA
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 100 Ohms
Load Current: 50 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
Alternative Parts (Cross-Reference): AQV224N; PLA160S; PLA160; PLA160STR; AQV224NSZ; AQV224NS;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Panasonic Electric Works
Base Product Number: AQV224
SSR RELAY SPST-NO 50MA 0-400V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
Solid State Relays - PCB Mount 400v 50mA DIP Form A Norm-Open
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1045864-AQV224NA | AQV224NA | 10C3794 | AQV224NA |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |