Panasonic Relays - Solid State Relays AQV224N

Description
Win Source Part Number: 1045863-AQV224N Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 100 Ohms Load Current: 50 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV224NSZ; AQV224NS; AQV216; PLA160S; PLA160; PLA160STR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Panasonic Electric Works Base Product Number: AQV224
Request a Quote Datasheet
Description
Win Source Part Number: 1045863-AQV224N Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 100 Ohms Load Current: 50 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV224NSZ; AQV224NS; AQV216; PLA160S; PLA160; PLA160STR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Panasonic Electric Works Base Product Number: AQV224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045863-AQV224N - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045863-AQV224N
Relays - Solid State Relays 1045863-AQV224N
Win Source Part Number: 1045863-AQV224N Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST-NO (2 Form A) On-State Resistance (Max): 100 Ohms Load Current: 50 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV224NSZ; AQV224NS; AQV216; PLA160S; PLA160; PLA160STR; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Panasonic Electric Works Base Product Number: AQV224

Win Source Part Number: 1045863-AQV224N
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: DPST-NO (2 Form A)
On-State Resistance (Max): 100 Ohms
Load Current: 50 mA
Voltage - Load: 0 V ~ 400 V
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Alternative Parts (Cross-Reference): AQV224NSZ; AQV224NS; AQV216; PLA160S; PLA160; PLA160STR;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Panasonic Electric Works
Base Product Number: AQV224

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.05A, 400V, Tht Rohs Compliant Panasonic - 12AJ6877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 400V, Tht Rohs Compliant Panasonic
12AJ6877
Mosfet Relay, Spst-No, 0.05A, 400V, Tht Rohs Compliant Panasonic 12AJ6877
MOSFET RELAY, SPST-NO, 0.05A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.05A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV224N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV224N
Relays - Solid State Relays AQV224N
SSR RELAY SPST-NO 50MA 0-400V

SSR RELAY SPST-NO 50MA 0-400V

Supplier's Site
Solid State Relays - PCB Mount - AQV224N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV224N
Solid State Relays - PCB Mount AQV224N
Solid State Relays - PCB Mount 400v 50mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 50mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045863-AQV224N 12AJ6877 AQV224N AQV224N
Product Name Relays - Solid State Relays Mosfet Relay, Spst-No, 0.05A, 400V, Tht Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details