Panasonic Photomos Relay, 200V, 160Ma; Contact Form Panasonic AQV217S

Description
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 200V, 160Ma; Contact Form Panasonic - 10C3788 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 200V, 160Ma; Contact Form Panasonic
10C3788
Photomos Relay, 200V, 160Ma; Contact Form Panasonic 10C3788
PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 200V, 160mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.16A, 200V, Smd Rohs Compliant Panasonic - 12AJ6876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.16A, 200V, Smd Rohs Compliant Panasonic
12AJ6876
Mosfet Relay, Spst-No, 0.16A, 200V, Smd Rohs Compliant Panasonic 12AJ6876
MOSFET RELAY, SPST-NO, 0.16A, 200V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.16A, 200V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV217S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV217S
Relays - Solid State Relays AQV217S
SSR RELAY SPST-NO 160MA 0-200V

SSR RELAY SPST-NO 160MA 0-200V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV217S
Solid State Relays - PCB Mount AQV217S
Solid State Relays - PCB Mount 200v 180mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 200v 180mA SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 10C3788 12AJ6876 AQV217S AQV217S
Product Name Photomos Relay, 200V, 160Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.16A, 200V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details