Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147037-AQV216SX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 40MA
SSR RELAY SPST-NO 40MA 0-600V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY/SPST-NO, 0.04A, 600V, SOP-6 ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1147037-AQV216SX | AQV216SX | AQV216SX | 10C3782 | 09AK0001 |
| Product Name | Solid State Relays - AQV216SX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Mosfet Relay/spst-No, 0.04A, 600V, Sop-6 Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |