Manufacturer: Panasonic
Win Source Part Number: 861714-AQV216S
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Tube
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQV216
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 2266-AQV216S, AQV216S-ND, 255-2118-5
Solid State Relays - PCB Mount 40MA 600V 6PIN SPST
SSR RELAY SPST-NO 40MA 0-600V
PHOTOMOS RELAY, 600V, 40mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:40mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.04A, 600V, SMD ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861714-AQV216S | AQV216S | AQV216S | 10C3781 | 12AJ6873 |
| Product Name | Solid State Relays - AQV216S | Solid State Relays - PCB Mount | Relays - Solid State Relays | Photomos Relay, 600V, 40Ma; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.04A, 600V, Smd Rohs Compliant Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount |