Panasonic Solid State Relays - AQV216AZ AQV216AZ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045862-AQV216AZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 120 Ω Number of Pins: 6 Output Voltage: 600 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): AQY216EHA; AQV216SX; AQV216SZ; PLA193; CPC1981Y; TLP797J(F); Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 80 mA Throw Configuration: SPST Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045862-AQV216AZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 120 Ω Number of Pins: 6 Output Voltage: 600 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): AQY216EHA; AQV216SX; AQV216SZ; PLA193; CPC1981Y; TLP797J(F); Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 80 mA Throw Configuration: SPST Max Output Voltage: 600 V Max Input Current: 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV216AZ - 1045862-AQV216AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV216AZ
1045862-AQV216AZ
Solid State Relays - AQV216AZ 1045862-AQV216AZ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045862-AQV216AZ Packaging: Tape and Reel Termination: Gull Wing Termination: SMD/SMT Length: 8.8 mm Mounting: SMD (SMT) Height: 3.6 mm Resistance: 120 Ω Number of Pins: 6 Output Voltage: 600 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Alternative Parts (Cross-Reference): AQY216EHA; AQV216SX; AQV216SZ; PLA193; CPC1981Y; TLP797J(F); Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Current: 80 mA Throw Configuration: SPST Max Output Voltage: 600 V Max Input Current: 50 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045862-AQV216AZ
Packaging: Tape and Reel
Termination: Gull Wing
Termination: SMD/SMT
Length: 8.8 mm
Mounting: SMD (SMT)
Height: 3.6 mm
Resistance: 120 Ω
Number of Pins: 6
Output Voltage: 600 V
Input Current: 50 mA
Width: 6.4 mm
Categories: Solid State Relays
Alternative Parts (Cross-Reference): AQY216EHA; AQV216SX; AQV216SZ; PLA193; CPC1981Y; TLP797J(F);
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 80 mA
Throw Configuration: SPST
Max Output Voltage: 600 V
Max Input Current: 50 mA

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV216AZ
Solid State Relays - PCB Mount AQV216AZ
Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 50MA 6-SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 50MA 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1045862-AQV216AZ AQV216AZ
Product Name Solid State Relays - AQV216AZ Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3M-203PL-4-DC24-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details