Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018213-AQV216AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 120 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 50MA 6-SMD
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY, SPST, 0.05A, 600V, DIP-4 ROHS COMPLIANT: YES
SSR RELAY SPST-NO 50MA 0-600V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018213-AQV216AX | AQV216AX | 10C3776 | 08AK9999 | AQV216AX |
| Product Name | Solid State Relays - AQV216AX | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Mosfet Relay, Spst, 0.05A, 600V, Dip-4 Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts |