Panasonic Photomos Relay, 100V, 300Ma; Contact Form Panasonic AQV215S

Description
PHOTOMOS RELAY, 100V, 300mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Description
PHOTOMOS RELAY, 100V, 300mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 100V, 300Ma; Contact Form Panasonic - 93B3686 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 100V, 300Ma; Contact Form Panasonic
93B3686
Photomos Relay, 100V, 300Ma; Contact Form Panasonic 93B3686
PHOTOMOS RELAY, 100V, 300mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 100V, 300mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.3A, 100V, Smd Rohs Compliant Panasonic - 12AJ6868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 100V, Smd Rohs Compliant Panasonic
12AJ6868
Mosfet Relay, Spst-No, 0.3A, 100V, Smd Rohs Compliant Panasonic 12AJ6868
MOSFET RELAY, SPST-NO, 0.3A, 100V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.3A, 100V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV215S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV215S
Relays - Solid State Relays AQV215S
SSR RELAY SPST-NO 300MA 0-100V

SSR RELAY SPST-NO 300MA 0-100V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 93B3686 12AJ6868 AQV215S
Product Name Photomos Relay, 100V, 300Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.3A, 100V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - PVD3354-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers