Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147034-AQV215
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 100v 320mA DIP Form A Norm-Open
MOSFET RELAY, SPST-NO, 0.32A, 100V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 320MA 0-100V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147034-AQV215 | AQV215 | 12AJ6867 | AQV215 |
| Product Name | Solid State Relays - AQV215 | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.32A, 100V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole |